Red Unshrouded Banana Plug on Both Ends
TEST LEAD, BANANA PLUG, RED, 10"; Test Connector Type A:Banana Plug; Test Connector Type B:Banana Plug; Lead Length - Imperial:10"; Lead Length - Metric:250mm; Insulator Colour:Red; Current Rating:20A; Voltage Rating:3kV RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | BU-2929-M-10-2 | 93B4112 |
| Product Name | Audio & Video Connectors | Test Lead, Banana Plug, Red, 10"; Test Connector Type A Mueller Electric |
| Connector Type | Audio / Video |