Mueller Electric Company connector accessories BU-63-2

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-63-2
connector accessories BU-63-2
Connector Accessory

Connector Accessory

Buy Now
Insulated Alligator Clip; Connector Type Mueller Electric - 28F534 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Alligator Clip; Connector Type Mueller Electric
28F534
Insulated Alligator Clip; Connector Type Mueller Electric 28F534
INSULATED ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

INSULATED ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Alligator Clip, Steel, 10A, 7.9Mm, Red; Connector Type Mueller Electric - 17AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Steel, 10A, 7.9Mm, Red; Connector Type Mueller Electric
17AH8828
Alligator Clip, Steel, 10A, 7.9Mm, Red; Connector Type Mueller Electric 17AH8828
ALLIGATOR CLIP, STEEL, 10A, 7.9MM, RED; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ALLIGATOR CLIP, STEEL, 10A, 7.9MM, RED; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Alligator Clip; Steel; 10 A; Red; 2-1/4in.; 3/16 in.; BU Series - 70188563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 10 A; Red; 2-1/4in.; 3/16 in.; BU Series
70188563
Alligator Clip; Steel; 10 A; Red; 2-1/4in.; 3/16 in.; BU Series 70188563
Insulated Alligator Clip, 10 A Current Rating, 2-1⁄4 in. Length Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Nose width 0.13 in.

Insulated Alligator Clip, 10 A Current Rating, 2-1⁄4 in. Length
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Nose width 0.13 in.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-63-2 28F534 70188563
Product Name connector accessories Insulated Alligator Clip; Connector Type Mueller Electric Alligator Clip; Steel; 10 A; Red; 2-1/4in.; 3/16 in.; BU Series
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) receptacle - 888D-M4AC8-4N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details