Mueller Electric Company Battery Clip, Black, 20A; Connector Type Mueller Electric BU-40C-0

Description
BATTERY CLIP, BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
BATTERY CLIP, BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, Black, 20A; Connector Type Mueller Electric - 20J3362 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Black, 20A; Connector Type Mueller Electric
20J3362
Battery Clip, Black, 20A; Connector Type Mueller Electric 20J3362
BATTERY CLIP, BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper RoHS Compliant: Yes

BATTERY CLIP, BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Battery Clip W/ Insulator, 20A, Black Rohs Compliant Mueller Electric - 34AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip W/ Insulator, 20A, Black Rohs Compliant Mueller Electric
34AH0354
Battery Clip W/ Insulator, 20A, Black Rohs Compliant Mueller Electric 34AH0354
BATTERY CLIP W/ INSULATOR, 20A, BLACK ROHS COMPLIANT: YES

BATTERY CLIP W/ INSULATOR, 20A, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clip;Solid Copper;Black;20A;Length 2-3/10
Fort Worth, TX, USA
Clip;Solid Copper;Black;20A;Length 2-3/10";Jaws Open 3/4";BU Series
70188384
Clip;Solid Copper;Black;20A;Length 2-3/10";Jaws Open 3/4";BU Series 70188384
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
BU-40C-0
Test Clips BU-40C-0
Test Clips Small Plier-Style Clips Copper Black

Test Clips Small Plier-Style Clips Copper Black

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20J3362 34AH0354 70188384 BU-40C-0
Product Name Battery Clip, Black, 20A; Connector Type Mueller Electric Battery Clip W/ Insulator, 20A, Black Rohs Compliant Mueller Electric Clip;Solid Copper;Black;20A;Length 2-3/10";Jaws Open 3/4";BU Series Test Clips
Current Rating 20.0 amps 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details