Mueller Electric Company Jacks, Plugs BU-P2142-2

Description
Banana Jack Connector Miniature Turret Red
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Turret Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1164-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1164-ND
Jacks, Plugs 314-1164-ND
Banana Jack Connector Miniature Turret Red

Banana Jack Connector Miniature Turret Red

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2142-2
Audio & Video Connectors BU-P2142-2
MINI BANANA JACK, RED 10PK

MINI BANANA JACK, RED 10PK

Buy Now
Jacks, Plugs - BU-P2142-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P2142-2
Jacks, Plugs BU-P2142-2
CONN BAN JACK MINI TURRET 10PK

CONN BAN JACK MINI TURRET 10PK

Supplier's Site Datasheet
Banana Jack, Mini, 5A, Solder, Red; Gender Mueller Electric - 66W1162 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Mini, 5A, Solder, Red; Gender Mueller Electric
66W1162
Banana Jack, Mini, 5A, Solder, Red; Gender Mueller Electric 66W1162
BANANA JACK, MINI, 5A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, MINI, 5A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1164-ND BU-P2142-2 BU-P2142-2 66W1162
Product Name Jacks, Plugs Audio & Video Connectors Jacks, Plugs Banana Jack, Mini, 5A, Solder, Red; Gender Mueller Electric
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details