Mueller Electric Company connector accessories BU-60TBO

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60TBO
connector accessories BU-60TBO
Connector Accessory

Connector Accessory

Buy Now
Threaded Barrel Alligator Clip; Connector Type Mueller Electric - 82C0881 - Newark, An Avnet Company
Chicago, IL, United States
Threaded Barrel Alligator Clip; Connector Type Mueller Electric
82C0881
Threaded Barrel Alligator Clip; Connector Type Mueller Electric 82C0881
THREADED BARREL ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Length:1.97"; Body Material:Steel ; Contact Material:Steel; Features:Threaded Barrel RoHS Compliant: Yes

THREADED BARREL ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Length:1.97"; Body Material:Steel ; Contact Material:Steel; Features:Threaded Barrel RoHS Compliant: Yes

Supplier's Site Datasheet
Alligator Clip; Steel; 10 A; 1.97 in.; BU Series - 70188578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 10 A; 1.97 in.; BU Series
70188578
Alligator Clip; Steel; 10 A; 1.97 in.; BU Series 70188578
Threaded Barrel Alligator Clip Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Threaded Barrel Alligator Clip
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60TBO 82C0881 70188578
Product Name connector accessories Threaded Barrel Alligator Clip; Connector Type Mueller Electric Alligator Clip; Steel; 10 A; 1.97 in.; BU Series
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details