Mueller Electric Company Datasheets for Patch Cables and Cords

Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more

Product Name Notes
Overmolded dual banana, individual banana’s and Y-block. 12″ long, Black Dual Banana
Overmolded dual banana, individual banana’s and Y-block. 12″ long, Red Dual Banana
Overmolded dual banana, individual banana’s and Y-block. 24″ long, Black Dual Banana
Overmolded dual banana, individual banana’s and Y-block. 24″ long, Red Dual Banana
Overmolded dual banana, individual banana’s and Y-block. 36″ long, Black Dual Banana
Overmolded dual banana, individual banana’s and Y-block. 36″ long, Red Dual Banana
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Test Lead RG58 Coax with Male BNC Connectors at each end. 10 Ft. Long
Test Lead RG58 Coax with Male BNC Connectors at each end. 15 Ft. Long
Test Lead RG58 Coax with Male BNC Connectors at each end. 2 Ft. Long
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands...
The BU-1414-E-XX-* is a test lead with Short plungers clips on each end. Constructed with 22 AWG PVC jacketed, test lead wire and has color matching plunger clips. Contacts are...
The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable.