Mueller Electric Company connector accessories BU-25

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-25
connector accessories BU-25
Connector Accessory

Connector Accessory

Buy Now
Automotive Clip, 19Mm, 40A; Connector Type Mueller Electric - 90F2011 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Clip, 19Mm, 40A; Connector Type Mueller Electric
90F2011
Automotive Clip, 19Mm, 40A; Connector Type Mueller Electric 90F2011
AUTOMOTIVE CLIP, 19MM, 40A; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Teeth Mesh On All 3 Jaw SidesRoHS Compliant: Yes

AUTOMOTIVE CLIP, 19MM, 40A; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Teeth Mesh On All 3 Jaw SidesRoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, Zinc Plated Steel, 40A/19Mm; Connector Type Mueller Electric - 20AH2578 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Zinc Plated Steel, 40A/19Mm; Connector Type Mueller Electric
20AH2578
Test Clip, Zinc Plated Steel, 40A/19Mm; Connector Type Mueller Electric 20AH2578
TEST CLIP, ZINC PLATED STEEL, 40A/19MM; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TEST CLIP, ZINC PLATED STEEL, 40A/19MM; Connector Type:Test Clip; Current Rating:40A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Steel Clip, 3 inches, 40 Amps - 70188605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Steel Clip, 3 inches, 40 Amps
70188605
Steel Clip, 3 inches, 40 Amps 70188605
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-25 90F2011 20AH2578 70188605
Product Name connector accessories Automotive Clip, 19Mm, 40A; Connector Type Mueller Electric Test Clip, Zinc Plated Steel, 40A/19Mm; Connector Type Mueller Electric Steel Clip, 3 inches, 40 Amps
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details