Mueller Electric Company Audio & Video Connectors BU-P3267

Description
HDWR BANANA JACK UNISULATED
Request a Quote Datasheet
Description
HDWR BANANA JACK UNISULATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P3267
Audio & Video Connectors BU-P3267
HDWR BANANA JACK UNISULATED

HDWR BANANA JACK UNISULATED

Buy Now
Jacks, Plugs - 314-1532-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1532-ND
Jacks, Plugs 314-1532-ND
Banana Jack Connector Standard Banana Solder Eyelet(s)

Banana Jack Connector Standard Banana Solder Eyelet(s)

Buy Now Datasheet
Conn, Banana, Jack, 15A, Solder; Gender Mueller Electric - 70AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 15A, Solder; Gender Mueller Electric
70AC8186
Conn, Banana, Jack, 15A, Solder; Gender Mueller Electric 70AC8186
CONN, BANANA, JACK, 15A, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 15A, SOLDER; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P3267 314-1532-ND 70AC8186
Product Name Audio & Video Connectors Jacks, Plugs Conn, Banana, Jack, 15A, Solder; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1173-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers