Mueller Electric Company connector accessories BU-30C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-30C
connector accessories BU-30C
Connector Accessory

Connector Accessory

Buy Now
Clip, Alligator, Solid Copper - 70188548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator, Solid Copper
70188548
Clip, Alligator, Solid Copper 70188548
Solid Copper, 5 A, Alligator BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Solid Copper, 5 A, Alligator
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
BU-30C
Test Clips BU-30C
Test Clips MIN-GATOR CLIP COP

Test Clips MIN-GATOR CLIP COP

Buy Now Datasheet
Alligator Clip; Connector Type Mueller Electric - 28F529 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F529
Alligator Clip; Connector Type Mueller Electric 28F529
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Contact Termination:Solder; Features:Full Meshing Teeth RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Contact Termination:Solder; Features:Full Meshing Teeth RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-30C 70188548 BU-30C 28F529
Product Name connector accessories Clip, Alligator, Solid Copper Test Clips Alligator Clip; Connector Type Mueller Electric
Termination Crimp/Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details