Mueller Electric Company Circular Connector Assemblies BU-8ZU03

Description
M8 4 PIN M ST PB A CD FW
Request a Quote Datasheet
Description
M8 4 PIN M ST PB A CD FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-8ZU03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-8ZU03-ND
Circular Connector Assemblies 314-BU-8ZU03-ND
M8 4 PIN M ST PB A CD FW

M8 4 PIN M ST PB A CD FW

Buy Now Datasheet
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Mueller Electric - 61AK7392 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Mueller Electric
61AK7392
Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Mueller Electric 61AK7392
SENSOR CONN, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount

SENSOR CONN, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-8ZU03-ND 61AK7392
Product Name Circular Connector Assemblies Sensor Conn, M8, Plug, 4Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details