Mueller Electric Company Test Clips BU-60HPR-0

Description
Test Clips Black Phone Tip Alli
Datasheet
Description
Test Clips Black Phone Tip Alli
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
BU-60HPR-0
Test Clips BU-60HPR-0
Test Clips Black Phone Tip Alli

Test Clips Black Phone Tip Alli

Buy Now Datasheet
Alligator Clip; Steel; 10 A; Black; 2.3in.; 0.075 in.; BU Series - 70188577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 10 A; Black; 2.3in.; 0.075 in.; BU Series
70188577
Alligator Clip; Steel; 10 A; Black; 2.3in.; 0.075 in.; BU Series 70188577
Phone Tip Alligator Clip, Steel Material, 10 A Current Rating, 1.975 in. Length Insulator, Vinyl, Heavy Duty and Automotive Clips, Red Protective flexible vinyl insulator for 24A, 25, 25C Material: PVC Length: 3.88 inches(98.4 mm) Standard Colors: -0 Black, -2 Red, -4 Yellow, -5 Green, -6 Blue, -9 White Barrel construction accepts standard phone tip or test prod tip.

Phone Tip Alligator Clip, Steel Material, 10 A Current Rating, 1.975 in. Length
Insulator, Vinyl, Heavy Duty and Automotive Clips, Red

  • Protective flexible vinyl insulator for 24A, 25, 25C
  • Material: PVC
  • Length: 3.88 inches(98.4 mm)
  • Standard Colors: -0 Black, -2 Red, -4 Yellow, -5 Green, -6 Blue, -9 White
    Barrel construction accepts standard phone tip or test prod tip.
Supplier's Site
Alligator Clip, Blk, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric - 28AK6677 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Blk, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric
28AK6677
Alligator Clip, Blk, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric 28AK6677
ALLIGATOR CLIP, BLK, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

ALLIGATOR CLIP, BLK, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site
Phone Tip Alligator Clip; Connector Type Mueller Electric - 16F6684 - Newark, An Avnet Company
Chicago, IL, United States
Phone Tip Alligator Clip; Connector Type Mueller Electric
16F6684
Phone Tip Alligator Clip; Connector Type Mueller Electric 16F6684
PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Features:Acetate Insulated Handle; Overall Length:2.234" RoHS Compliant: Yes

PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Features:Acetate Insulated Handle; Overall Length:2.234" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60HPR-0 70188577 28AK6677 16F6684
Product Name Test Clips Alligator Clip; Steel; 10 A; Black; 2.3in.; 0.075 in.; BU Series Alligator Clip, Blk, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric Phone Tip Alligator Clip; Connector Type Mueller Electric
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details