Solid Copper , 0.13 in. Width, Red , Alligator Clips
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Alligator clip with acetate handle & screw, width 0.13 ".
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Acetate Handle and 6-40 Screw; Overall Length:2.344" RoHS Compliant: No
Test Clips GATOR CLIP INSUL RD
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-60CHS-2 | 70188543 | 28F505 | BU-60CHS-2 |
| Product Name | connector accessories | Clip, Alligator; Solid Copper; 0.13 in. | Alligator Clip; Connector Type Mueller Electric | Test Clips |
| Current Rating | 10.0 amps | 10.0 amps |