Mueller Electric Company Audio & Video Connectors BU-P2143-0

Description
DUAL MINI BANANA JACK, BLACK
Request a Quote Datasheet
Description
DUAL MINI BANANA JACK, BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - BU-P2143-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2143-0
Audio & Video Connectors BU-P2143-0
DUAL MINI BANANA JACK, BLACK

DUAL MINI BANANA JACK, BLACK

Buy Now
Jacks, Plugs - 314-1667-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1667-ND
Jacks, Plugs 314-1667-ND
Banana Jack, Double Connector Miniature Turret Black, Red

Banana Jack, Double Connector Miniature Turret Black, Red

Buy Now Datasheet
Banana Jack, Double Mini, 5A, Solder, Black; Gender Mueller Electric - 66W1163 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Double Mini, 5A, Solder, Black; Gender Mueller Electric
66W1163
Banana Jack, Double Mini, 5A, Solder, Black; Gender Mueller Electric 66W1163
BANANA JACK, DOUBLE MINI, 5A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, DOUBLE MINI, 5A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P2143-0 314-1667-ND 66W1163
Product Name Audio & Video Connectors Jacks, Plugs Banana Jack, Double Mini, 5A, Solder, Black; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers