Mueller Electric Company connector accessories BU-21CPS

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-21CPS
connector accessories BU-21CPS
Connector Accessory

Connector Accessory

Buy Now
Clip; Solid Copper; 100; Black; Batteryand test work; BU Series - 70188551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Solid Copper; 100; Black; Batteryand test work; BU Series
70188551
Clip; Solid Copper; 100; Black; Batteryand test work; BU Series 70188551
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site
Test Clip, 1.063In, 100A; Connector Type Mueller Electric - 16F6681 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1.063In, 100A; Connector Type Mueller Electric
16F6681
Test Clip, 1.063In, 100A; Connector Type Mueller Electric 16F6681
TEST CLIP, 1.063IN, 100A; Connector Type:Test Clip; Current Rating:100A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Marked Positive; Overall Length:4.109" RoHS Compliant: Yes

TEST CLIP, 1.063IN, 100A; Connector Type:Test Clip; Current Rating:100A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Marked Positive; Overall Length:4.109" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-21CPS 70188551 16F6681
Product Name connector accessories Clip; Solid Copper; 100; Black; Batteryand test work; BU Series Test Clip, 1.063In, 100A; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief Sleeve (CAT 5e/6a) - 110629 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details