Mueller Electric Company Jacks, Plugs BU-P3542-0

Description
Tip Jack Connector Standard Tip Turret Black
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Turret Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1152-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1152-ND
Jacks, Plugs 314-1152-ND
Tip Jack Connector Standard Tip Turret Black

Tip Jack Connector Standard Tip Turret Black

Buy Now Datasheet
Tip Jack, 5A, Black; Connector Type Mueller Electric - 66W1190 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 5A, Black; Connector Type Mueller Electric
66W1190
Tip Jack, 5A, Black; Connector Type Mueller Electric 66W1190
TIP JACK, 5A, BLACK; Connector Type:Tip Jack; For Use With:Standard 0.08" Pin Plugs; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

TIP JACK, 5A, BLACK; Connector Type:Tip Jack; For Use With:Standard 0.08" Pin Plugs; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1152-ND 66W1190
Product Name Jacks, Plugs Tip Jack, 5A, Black; Connector Type Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products