Mueller Electric Company Test Lead, Banana Plug-Alligator Clip; Test Connector Type A Mueller Electric BU-P1166-48-0.

Description
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes
Description
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug-Alligator Clip; Test Connector Type A Mueller Electric - 17AH8666 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Alligator Clip; Test Connector Type A Mueller Electric
17AH8666
Test Lead, Banana Plug-Alligator Clip; Test Connector Type A Mueller Electric 17AH8666
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

TEST LEAD, BANANA PLUG-ALLIGATOR CLIP; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8666
Product Name Test Lead, Banana Plug-Alligator Clip; Test Connector Type A Mueller Electric
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details