Mueller Electric Company Jacks, Plugs BU-32604-0

Description
BLACK CABLE RETRACT 4MM SHROUDED
Request a Quote Datasheet
Description
BLACK CABLE RETRACT 4MM SHROUDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-BU-32604-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-BU-32604-0-ND
Jacks, Plugs 314-BU-32604-0-ND
BLACK CABLE RETRACT 4MM SHROUDED

BLACK CABLE RETRACT 4MM SHROUDED

Buy Now Datasheet
Retractable Banana Plug, 20A, Black; Gender Mueller Electric - 99W2221 - Newark, An Avnet Company
Chicago, IL, United States
Retractable Banana Plug, 20A, Black; Gender Mueller Electric
99W2221
Retractable Banana Plug, 20A, Black; Gender Mueller Electric 99W2221
RETRACTABLE BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Beryllium Copper

RETRACTABLE BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Beryllium Copper

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-32604-0-ND 99W2221
Product Name Jacks, Plugs Retractable Banana Plug, 20A, Black; Gender Mueller Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details