Mueller Electric Company connector accessories BU-70C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-70C
connector accessories BU-70C
Connector Accessory

Connector Accessory

Buy Now
Copper Alligator Clip; Connector Type Mueller Electric - 37B8880 - Newark, An Avnet Company
Chicago, IL, United States
Copper Alligator Clip; Connector Type Mueller Electric
37B8880
Copper Alligator Clip; Connector Type Mueller Electric 37B8880
COPPER ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Termination Method:Crimp or Solder RoHS Compliant: Yes

COPPER ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Termination Method:Crimp or Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Alligator Clip; Solid Copper; 5/32 in. - 70188378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Solid Copper; 5/32 in.
70188378
Alligator Clip; Solid Copper; 5/32 in. 70188378
Alligator Clip Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Alligator Clip
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-70C 37B8880 70188378
Product Name connector accessories Copper Alligator Clip; Connector Type Mueller Electric Alligator Clip; Solid Copper; 5/32 in.
Termination Crimp or Solder Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details