Mueller Electric Company Alligator Clip; Connector Type Mueller Electric BU-651-0

Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip; Connector Type Mueller Electric - 93B1389 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
93B1389
Alligator Clip; Connector Type Mueller Electric 93B1389
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Supplier's Site
Alligator Clip, Black, 10A, 7Mm Jaw Open Rohs Compliant Mueller Electric - 28AK6683 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Black, 10A, 7Mm Jaw Open Rohs Compliant Mueller Electric
28AK6683
Alligator Clip, Black, 10A, 7Mm Jaw Open Rohs Compliant Mueller Electric 28AK6683
ALLIGATOR CLIP, BLACK, 10A, 7MM JAW OPEN ROHS COMPLIANT: YES

ALLIGATOR CLIP, BLACK, 10A, 7MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 93B1389 28AK6683
Product Name Alligator Clip; Connector Type Mueller Electric Alligator Clip, Black, 10A, 7Mm Jaw Open Rohs Compliant Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V50F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7921D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details