Mueller Electric Company Circular Connector Assemblies BU-8ZU06

Description
M8 3 PIN F RA PB A CD FW
Request a Quote Datasheet
Description
M8 3 PIN F RA PB A CD FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-8ZU06-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-8ZU06-ND
Circular Connector Assemblies 314-BU-8ZU06-ND
M8 3 PIN F RA PB A CD FW

M8 3 PIN F RA PB A CD FW

Buy Now Datasheet
Sensor Conn, M8, R/a Rcpt, 3Pos, Cable; Product Range Mueller Electric - 61AK7395 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, R/a Rcpt, 3Pos, Cable; Product Range Mueller Electric
61AK7395
Sensor Conn, M8, R/a Rcpt, 3Pos, Cable; Product Range Mueller Electric 61AK7395
SENSOR CONN, M8, R/A RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

SENSOR CONN, M8, R/A RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-8ZU06-ND 61AK7395
Product Name Circular Connector Assemblies Sensor Conn, M8, R/a Rcpt, 3Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers