Mueller Electric Company connector accessories BU-48B

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-48B
connector accessories BU-48B
Connector Accessory

Connector Accessory

Buy Now
Automotive Clip, 0.5In, 10A; Connector Type Mueller Electric - 28F515 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Clip, 0.5In, 10A; Connector Type Mueller Electric
28F515
Automotive Clip, 0.5In, 10A; Connector Type Mueller Electric 28F515
AUTOMOTIVE CLIP, 0.5IN, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes

AUTOMOTIVE CLIP, 0.5IN, 10A; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:0.5"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Auto Analyzer Clip, Steel, 10A, 12.7Mm; Connector Type Mueller Electric - 17AH8817 - Newark, An Avnet Company
Chicago, IL, United States
Auto Analyzer Clip, Steel, 10A, 12.7Mm; Connector Type Mueller Electric
17AH8817
Auto Analyzer Clip, Steel, 10A, 12.7Mm; Connector Type Mueller Electric 17AH8817
AUTO ANALYZER CLIP, STEEL, 10A, 12.7MM; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUTO ANALYZER CLIP, STEEL, 10A, 12.7MM; Connector Type:Test Clip; Current Rating:10A; Jaw Opening Max:12.7mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Automotive Analyzer Steel Clip - 10 Amp - 70188608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Automotive Analyzer Steel Clip - 10 Amp
70188608
Automotive Analyzer Steel Clip - 10 Amp 70188608
Alligator Clip BU-27 and BU-48B steel; BU-27C and BU-48C solid copper.

Alligator Clip
BU-27 and BU-48B steel; BU-27C and BU-48C solid copper.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-48B 28F515 17AH8817 70188608
Product Name connector accessories Automotive Clip, 0.5In, 10A; Connector Type Mueller Electric Auto Analyzer Clip, Steel, 10A, 12.7Mm; Connector Type Mueller Electric Automotive Analyzer Steel Clip - 10 Amp
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220018-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - NECU-M-S-A12G4-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details