Mueller Electric Company Probe, Test; 0.16 in.; Stainless Steel;Red; 4 mm Banana Plug; IEC Approved BU-26130-2

Description
Plug-On, Stainless Steel Tip, Insulated Test Probe Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.
Datasheet
Description
Plug-On, Stainless Steel Tip, Insulated Test Probe Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Test; 0.16 in.; Stainless Steel;Red; 4 mm Banana Plug; IEC Approved - 70188695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Test; 0.16 in.; Stainless Steel;Red; 4 mm Banana Plug; IEC Approved
70188695
Probe, Test; 0.16 in.; Stainless Steel;Red; 4 mm Banana Plug; IEC Approved 70188695
Plug-On, Stainless Steel Tip, Insulated Test Probe Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.

Plug-On, Stainless Steel Tip, Insulated Test Probe
Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.

Supplier's Site
Test Probe; Test Probe Type Mueller Electric - 93F9760 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Type Mueller Electric
93F9760
Test Probe; Test Probe Type Mueller Electric 93F9760
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red RoHS Compliant: Yes

TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site
Ultra Tech Test Prod, Red Rohs Compliant Mueller Electric - 34AH0331 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Tech Test Prod, Red Rohs Compliant Mueller Electric
34AH0331
Ultra Tech Test Prod, Red Rohs Compliant Mueller Electric 34AH0331
ULTRA TECH TEST PROD, RED ROHS COMPLIANT: YES

ULTRA TECH TEST PROD, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70188695 93F9760
Product Name Probe, Test; 0.16 in.; Stainless Steel;Red; 4 mm Banana Plug; IEC Approved Test Probe; Test Probe Type Mueller Electric
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details