Mueller Electric Company Insulated Plug-On Test Prod, Red Rohs Compliant Mueller Electric BU-26106-2

Description
INSULATED PLUG-ON TEST PROD, RED ROHS COMPLIANT: YES
Datasheet
Description
INSULATED PLUG-ON TEST PROD, RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Plug-On Test Prod, Red Rohs Compliant Mueller Electric - 34AH0329 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Plug-On Test Prod, Red Rohs Compliant Mueller Electric
34AH0329
Insulated Plug-On Test Prod, Red Rohs Compliant Mueller Electric 34AH0329
INSULATED PLUG-ON TEST PROD, RED ROHS COMPLIANT: YES

INSULATED PLUG-ON TEST PROD, RED ROHS COMPLIANT: YES

Supplier's Site
Test Probe; Test Probe Type Mueller Electric - 16F3556 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Type Mueller Electric
16F3556
Test Probe; Test Probe Type Mueller Electric 16F3556
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved - 70188650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved
70188650
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved 70188650
Stainless Steel Tip, Insulated Plug-On Test Prodes Accepts 4 mm insulated banana plugs. Positive contact up to 1000 V is provided by the high quality 0.08" (2 mm) stainless steel test point. The collar is flat on one side to prevent rolling. The insulated body reduces risk of contact with voltage carrying parts with a tough safety shock guard collar. 0.16" (4 mm) nickel-plated brass banana jack.

Stainless Steel Tip, Insulated Plug-On Test Prodes
Accepts 4 mm insulated banana plugs. Positive contact up to 1000 V is provided by the high quality 0.08" (2 mm) stainless steel test point. The collar is flat on one side to prevent rolling. The insulated body reduces risk of contact with voltage carrying parts with a tough safety shock guard collar. 0.16" (4 mm) nickel-plated brass banana jack.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 34AH0329 70188650
Product Name Insulated Plug-On Test Prod, Red Rohs Compliant Mueller Electric Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details