INSULATED ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Body Material:Copper; Contact Material:Copper; Features:2-pc. Flexible Vinyl Insulator RoHS Compliant: Yes
ALLIGATOR CLIP, BLK, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES
Test Clips Black Insul Alligato
Insulated Alligator Clip, 10 A Current Rating, 2-1⁄4 in. Length
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Nose width 0.13 in.
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-63C-0 | 28F535 | 28AK6681 | BU-63C-0 | 70188566 |
| Product Name | connector accessories | Insulated Alligator Clip; Connector Type Mueller Electric | Alligator Clip, Blk, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric | Test Clips | Alligator Clip; Solid Copper; 10 A; Black; 2-1/4 in.; 3/16 in.; BU Series |
| Current Rating | 10.0 amps | 10.0 amps |