Mueller Electric Company connector accessories BU-63C-2

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-63C-2
connector accessories BU-63C-2
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Solid Copper; 10 A; Red; 2-1/4 in.; 3/16 in.; BU Series - 70188565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Solid Copper; 10 A; Red; 2-1/4 in.; 3/16 in.; BU Series
70188565
Alligator Clip; Solid Copper; 10 A; Red; 2-1/4 in.; 3/16 in.; BU Series 70188565
Insulated Alligator Clip, 10 A Current Rating, 2-1⁄4 in. Length Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Nose width 0.13 in.

Insulated Alligator Clip, 10 A Current Rating, 2-1⁄4 in. Length
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Nose width 0.13 in.

Supplier's Site
Insulated Alligator Clip; Connector Type Mueller Electric - 28F536 - Newark, An Avnet Company
Chicago, IL, United States
Insulated Alligator Clip; Connector Type Mueller Electric
28F536
Insulated Alligator Clip; Connector Type Mueller Electric 28F536
INSULATED ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Body Material:Copper; Contact Material:Copper; Features:2-pc. Flexible Vinyl Insulator RoHS Compliant: Yes

INSULATED ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Red; Product Range:-; Body Material:Copper; Contact Material:Copper; Features:2-pc. Flexible Vinyl Insulator RoHS Compliant: Yes

Supplier's Site Datasheet
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric - 28AK6682 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric
28AK6682
Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric 28AK6682
ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

ALLIGATOR CLIP, RED, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-63C-2 70188565 28F536 28AK6682
Product Name connector accessories Alligator Clip; Solid Copper; 10 A; Red; 2-1/4 in.; 3/16 in.; BU Series Insulated Alligator Clip; Connector Type Mueller Electric Alligator Clip, Red, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details