Mueller Electric Company connector accessories BU-60CS

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60CS
connector accessories BU-60CS
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Solid Copper; 10 A; 1.97 in.; Screw; BU Series - 70188574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Solid Copper; 10 A; 1.97 in.; Screw; BU Series
70188574
Alligator Clip; Solid Copper; 10 A; 1.97 in.; Screw; BU Series 70188574
BU Series Alligator Clip with Screw, 10 A Current Rating Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Nose width 0.13 in.

BU Series Alligator Clip with Screw, 10 A Current Rating
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Nose width 0.13 in.

Supplier's Site
Alligator Clip W/screw, 10A, 7.9Mm; Connector Type Mueller Electric - 17AH8821 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip W/screw, 10A, 7.9Mm; Connector Type Mueller Electric
17AH8821
Alligator Clip W/screw, 10A, 7.9Mm; Connector Type Mueller Electric 17AH8821
ALLIGATOR CLIP W/SCREW, 10A, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ALLIGATOR CLIP W/SCREW, 10A, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Alligator Clip With Screw; Connector Type Mueller Electric - 28F502 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip With Screw; Connector Type Mueller Electric
28F502
Alligator Clip With Screw; Connector Type Mueller Electric 28F502
ALLIGATOR CLIP WITH SCREW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Features:6-40 Screw; Overall Length:1.969" RoHS Compliant: Yes

ALLIGATOR CLIP WITH SCREW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Features:6-40 Screw; Overall Length:1.969" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60CS 70188574 17AH8821
Product Name connector accessories Alligator Clip; Solid Copper; 10 A; 1.97 in.; Screw; BU Series Alligator Clip W/screw, 10A, 7.9Mm; Connector Type Mueller Electric
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Din Connector Omron Electronic Components - 06AC0216 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details