Mueller Electric Company Phone Tip Alligator Clip; Connector Type Mueller Electric BU-60PR-2

Description
PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Tip Alligator Clip; Connector Type Mueller Electric - 28F464 - Newark, An Avnet Company
Chicago, IL, United States
Phone Tip Alligator Clip; Connector Type Mueller Electric
28F464
Phone Tip Alligator Clip; Connector Type Mueller Electric 28F464
PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

PHONE TIP ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F464
Product Name Phone Tip Alligator Clip; Connector Type Mueller Electric
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Mini Receptacle - 888N-M4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details