Mueller Electric Company Audio & Video Connectors BU-31602-0

Description
Black Pressfit Insulated Banana Jack-Sol
Request a Quote Datasheet
Description
Black Pressfit Insulated Banana Jack-Sol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31602-0
Audio & Video Connectors BU-31602-0
Black Pressfit Insulated Banana Jack-Sol

Black Pressfit Insulated Banana Jack-Sol

Buy Now
Jacks, Plugs - BU-31602-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BU-31602-0-ND
Jacks, Plugs BU-31602-0-ND
Banana Jack Connector Standard Banana Solder Black

Banana Jack Connector Standard Banana Solder Black

Buy Now Datasheet
Jacks, Plugs - BU-31602-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-31602-0
Jacks, Plugs BU-31602-0
CONN BANANA JACK SOLDER BLACK

CONN BANANA JACK SOLDER BLACK

Supplier's Site Datasheet
Banana Plug, 15A, Solder, Black; Gender Mueller Electric - 93F9796 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder, Black; Gender Mueller Electric
93F9796
Banana Plug, 15A, Solder, Black; Gender Mueller Electric 93F9796
BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: NA

BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-31602-0 BU-31602-0-ND BU-31602-0 93F9796
Product Name Audio & Video Connectors Jacks, Plugs Jacks, Plugs Banana Plug, 15A, Solder, Black; Gender Mueller Electric
Connector Type Audio / Video
Gender Female / Jack Female / Jack Male / Plug
Mounting Press Fit Press Fit Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products