Mueller Electric Company connector accessories BU-27

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-27
connector accessories BU-27
Connector Accessory

Connector Accessory

Buy Now
Clip; 20; Black; Electronic ignition testers; BU Series - 70188606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; 20; Black; Electronic ignition testers; BU Series
70188606
Clip; 20; Black; Electronic ignition testers; BU Series 70188606
Black, BU Series, 20 A to 40 A, General Purpose Clip General Purpose Clip, 20 Amp, Crimp or Screw Connection Used in automotive apps for electronic ignition testers. Crimp or screw connection.

Black, BU Series, 20 A to 40 A, General Purpose Clip
General Purpose Clip, 20 Amp, Crimp or Screw Connection
Used in automotive apps for electronic ignition testers. Crimp or screw connection.

Supplier's Site
Test Clip, 16Mm, 20A; Connector Type Mueller Electric - 28F523 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 16Mm, 20A; Connector Type Mueller Electric
28F523
Test Clip, 16Mm, 20A; Connector Type Mueller Electric 28F523
TEST CLIP, 16mm, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2.438" RoHS Compliant: Yes

TEST CLIP, 16mm, 20A; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:2.438" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, Zinc-Plated Steel, 20A, 16Mm; Connector Type Mueller Electric - 20AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Zinc-Plated Steel, 20A, 16Mm; Connector Type Mueller Electric
20AH2579
Test Clip, Zinc-Plated Steel, 20A, 16Mm; Connector Type Mueller Electric 20AH2579
TEST CLIP, ZINC-PLATED STEEL, 20A, 16MM; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TEST CLIP, ZINC-PLATED STEEL, 20A, 16MM; Connector Type:Test Clip; Current Rating:20A; Jaw Opening Max:16mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-27 70188606 28F523
Product Name connector accessories Clip; 20; Black; Electronic ignition testers; BU Series Test Clip, 16Mm, 20A; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-044-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details