Mueller Electric Company Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric BU-60HS-9

Description
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric - 37B8851 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric
37B8851
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric 37B8851
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37B8851
Product Name Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1124-AZA.3T.675.CTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details