Mueller Electric Company connector accessories BU-30TBO

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-30TBO
connector accessories BU-30TBO
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Connector Type Mueller Electric - 87F3721 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
87F3721
Alligator Clip; Connector Type Mueller Electric 87F3721
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.5" RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.5" RoHS Compliant: Yes

Supplier's Site
Mini Alligator Clip, 5A, 4.8Mm Rohs Compliant Mueller Electric - 34AH0334 - Newark, An Avnet Company
Chicago, IL, United States
Mini Alligator Clip, 5A, 4.8Mm Rohs Compliant Mueller Electric
34AH0334
Mini Alligator Clip, 5A, 4.8Mm Rohs Compliant Mueller Electric 34AH0334
MINI ALLIGATOR CLIP, 5A, 4.8MM ROHS COMPLIANT: YES

MINI ALLIGATOR CLIP, 5A, 4.8MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clip, Alligator; Steel; 5 - 70188547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 5
70188547
Clip, Alligator; Steel; 5 70188547
Steel, 5 A, Alligator BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Steel, 5 A, Alligator
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-30TBO 87F3721 34AH0334 70188547
Product Name connector accessories Alligator Clip; Connector Type Mueller Electric Mini Alligator Clip, 5A, 4.8Mm Rohs Compliant Mueller Electric Clip, Alligator; Steel; 5
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details