Mueller Electric Company connector accessories BU-60CHS-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60CHS-0
connector accessories BU-60CHS-0
Connector Accessory

Connector Accessory

Buy Now
Clip, Alligator; Solid Copper; 0.13 in. - 70188544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Solid Copper; 0.13 in.
70188544
Clip, Alligator; Solid Copper; 0.13 in. 70188544
Solid Copper , 0.13 in. Width, Black , Alligator Clips Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Alligator clip with acetate handle & screw. Nose width 0.13 ".

Solid Copper , 0.13 in. Width, Black , Alligator Clips
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Alligator clip with acetate handle & screw. Nose width 0.13 ".

Supplier's Site
Alligator Clip; Connector Type Mueller Electric - 28F506 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F506
Alligator Clip; Connector Type Mueller Electric 28F506
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Copper; Features:Acetate Handle and 6-40 Screw; Overall Length:2.344" RoHS Compliant: No

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Copper; Features:Acetate Handle and 6-40 Screw; Overall Length:2.344" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60CHS-0 70188544 28F506
Product Name connector accessories Clip, Alligator; Solid Copper; 0.13 in. Alligator Clip; Connector Type Mueller Electric
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details