Mueller Electric Company Alligator Clip; Connector Type Mueller Electric BU-652-2

Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip; Connector Type Mueller Electric - 95B8439 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
95B8439
Alligator Clip; Connector Type Mueller Electric 95B8439
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Red; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8439
Product Name Alligator Clip; Connector Type Mueller Electric
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers