Mueller Electric Company connector accessories BU-70CS

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-70CS
connector accessories BU-70CS
Connector Accessory

Connector Accessory

Buy Now
Sheung Wan, Hong Kong
Test Clips
BU-70CS
Test Clips BU-70CS
Test Clips GATOR CLIP COP

Test Clips GATOR CLIP COP

Buy Now Datasheet
Alligator Clip; Connector Type Mueller Electric - 28F532 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F532
Alligator Clip; Connector Type Mueller Electric 28F532
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Contact Termination:Crimp; Overall Length:1.69" RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Contact Termination:Crimp; Overall Length:1.69" RoHS Compliant: Yes

Supplier's Site
Alligator Clip, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric - 28AK6685 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric
28AK6685
Alligator Clip, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric 28AK6685
ALLIGATOR CLIP, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

ALLIGATOR CLIP, 10A, 7.9MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site
Clip, Alligator; Solid Copper; 10; 1-11/16 in. - 70188569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Solid Copper; 10; 1-11/16 in.
70188569
Clip, Alligator; Solid Copper; 10; 1-11/16 in. 70188569
Alligator Clip Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Alligator Clip
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-70CS BU-70CS 28F532 28AK6685 70188569
Product Name connector accessories Test Clips Alligator Clip; Connector Type Mueller Electric Alligator Clip, 10A, 7.9Mm Jaw Open Rohs Compliant Mueller Electric Clip, Alligator; Solid Copper; 10; 1-11/16 in.
Termination Crimp Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details