Mueller Electric Company Kelvin Clip, Gold Contact, 10A, 12Mm; Connector Type Mueller Electric BU-78K

Description
KELVIN CLIP, GOLD CONTACT, 10A, 12MM; Connector Type:Kelvin Clip; Current Rating:10A; Jaw Opening Max:12mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
KELVIN CLIP, GOLD CONTACT, 10A, 12MM; Connector Type:Kelvin Clip; Current Rating:10A; Jaw Opening Max:12mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clip, Gold Contact, 10A, 12Mm; Connector Type Mueller Electric - 17AH8841 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip, Gold Contact, 10A, 12Mm; Connector Type Mueller Electric
17AH8841
Kelvin Clip, Gold Contact, 10A, 12Mm; Connector Type Mueller Electric 17AH8841
KELVIN CLIP, GOLD CONTACT, 10A, 12MM; Connector Type:Kelvin Clip; Current Rating:10A; Jaw Opening Max:12mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

KELVIN CLIP, GOLD CONTACT, 10A, 12MM; Connector Type:Kelvin Clip; Current Rating:10A; Jaw Opening Max:12mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Clip; Gold Plated; 0.11 in. (Jaw) - 70188540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Gold Plated; 0.11 in. (Jaw)
70188540
Clip; Gold Plated; 0.11 in. (Jaw) 70188540
1⁄8 in. Width, Kelvin Clips Used for 4-wire resistance measurement systems. Jaws are electrically isolated when open, shorted when closed. BU-75K silver/gold tip contacts, 18 AWG wire. BU-78K gold contacts, 20 AWG wire. Electrically isolated jaws.

1⁄8 in. Width, Kelvin Clips
Used for 4-wire resistance measurement systems. Jaws are electrically isolated when open, shorted when closed. BU-75K silver/gold tip contacts, 18 AWG wire. BU-78K gold contacts, 20 AWG wire.
Electrically isolated jaws.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 17AH8841 70188540
Product Name Kelvin Clip, Gold Contact, 10A, 12Mm; Connector Type Mueller Electric Clip; Gold Plated; 0.11 in. (Jaw)
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details