Mueller Electric Company Audio & Video Connectors BU-P1330-0

Description
4MM DUAL BANANA PLUG, BLACK
Request a Quote Datasheet
Description
4MM DUAL BANANA PLUG, BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - BU-P1330-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P1330-0
Audio & Video Connectors BU-P1330-0
4MM DUAL BANANA PLUG, BLACK

4MM DUAL BANANA PLUG, BLACK

Buy Now
Banana Connectors - 8884516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884516
Banana Connectors 8884516
Mueller Electric BU-P1330-0 Banana Plug

Mueller Electric BU-P1330-0 Banana Plug

Supplier's Site
Jacks, Plugs - 314-1203-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1203-ND
Jacks, Plugs 314-1203-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - BU-P1330-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P1330-0
Jacks, Plugs BU-P1330-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug, Double, 15A, Solderless, Black; Gender Mueller Electric - 66W1157 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Double, 15A, Solderless, Black; Gender Mueller Electric
66W1157
Banana Plug, Double, 15A, Solderless, Black; Gender Mueller Electric 66W1157
BANANA PLUG, DOUBLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, DOUBLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P1330-0 8884516 314-1203-ND BU-P1330-0 66W1157
Product Name Audio & Video Connectors Banana Connectors Jacks, Plugs Jacks, Plugs Banana Plug, Double, 15A, Solderless, Black; Gender Mueller Electric
Connector Type Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Plug-In Solderless
Unlock Full Specs
to access all available technical data

Similar Products