Mueller Electric Company connector accessories BU-46A-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-46A-0
connector accessories BU-46A-0
Connector Accessory

Connector Accessory

Buy Now
Clip;Copper-Plated Steel;Black;50A;Length 3
Fort Worth, TX, USA
Clip;Copper-Plated Steel;Black;50A;Length 3";Jaws Open 1-1/8";BU Series
70188616
Clip;Copper-Plated Steel;Black;50A;Length 3";Jaws Open 1-1/8";BU Series 70188616
Solid Copper, BU Series Plier Clip BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves. Locks onto slide and top mounted battery terminals.

Solid Copper, BU Series Plier Clip
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Locks onto slide and top mounted battery terminals.

Supplier's Site
Battery Clip, 28.6Mm, Black, 50A; Connector Type Mueller Electric - 28F467 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 28.6Mm, Black, 50A; Connector Type Mueller Electric
28F467
Battery Clip, 28.6Mm, Black, 50A; Connector Type Mueller Electric 28F467
BATTERY CLIP, 28.6MM, BLACK, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Features:Jaw Clamps Solidly On Terminals RoHS Compliant: Yes

BATTERY CLIP, 28.6MM, BLACK, 50A; Connector Type:Battery Clip; Current Rating:50A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Features:Jaw Clamps Solidly On Terminals RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Plier Style Clip, 50A, 29Mm, Blk; Connector Type Mueller Electric - 17AH8807 - Newark, An Avnet Company
Chicago, IL, United States
Mini Plier Style Clip, 50A, 29Mm, Blk; Connector Type Mueller Electric
17AH8807
Mini Plier Style Clip, 50A, 29Mm, Blk; Connector Type Mueller Electric 17AH8807
MINI PLIER STYLE CLIP, 50A, 29MM, BLK; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:29mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MINI PLIER STYLE CLIP, 50A, 29MM, BLK; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:29mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-46A-0 70188616 28F467
Product Name connector accessories Clip;Copper-Plated Steel;Black;50A;Length 3";Jaws Open 1-1/8";BU Series Battery Clip, 28.6Mm, Black, 50A; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details