Mueller Electric Company connector accessories BU-21APN

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-21APN
connector accessories BU-21APN
Connector Accessory

Connector Accessory

Buy Now
Clip; Steel; 50; Black; Battery and test work; BU Series - 70188557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Steel; 50; Black; Battery and test work; BU Series
70188557
Clip; Steel; 50; Black; Battery and test work; BU Series 70188557
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric - 17AH8749 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric
17AH8749
Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric 17AH8749
AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUTOMOTIVE TEST CLIP, STEEL, 50A, 27MM; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Test Clip, 1.063In, 50A; Connector Type Mueller Electric - 16F6678 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1.063In, 50A; Connector Type Mueller Electric
16F6678
Test Clip, 1.063In, 50A; Connector Type Mueller Electric 16F6678
TEST CLIP, 1.063IN, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarked RoHS Compliant: Yes

TEST CLIP, 1.063IN, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:1.063"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarked RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-21APN 70188557 17AH8749 16F6678
Product Name connector accessories Clip; Steel; 50; Black; Battery and test work; BU Series Automotive Test Clip, Steel, 50A, 27Mm; Connector Type Mueller Electric Test Clip, 1.063In, 50A; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data