Steel Clips and Insulator
BU-45 plated steel finish. BU-45C solid copper finish, BU-55 Steel.
TEST CLIP, 0.313IN, 5A; Connector Type:Test Clip; Current Rating:5A; Jaw Opening Max:0.313"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Overall Length:1.531" RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-45 | 70188561 | BU-45 | 28F513 |
| Product Name | connector accessories | Clip, Alligator; Steel; 5 | Test Clips | Test Clip, 0.313In, 5A; Connector Type Mueller Electric |
| Termination | Crimp/Screw |