Mueller Electric Company Clip, Jaw; Steel BU-20434-2

Description
Steel, Right Angle Insulated Plunger Jaw Clips Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack.
Description
Steel, Right Angle Insulated Plunger Jaw Clips Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack.

Suppliers

Company
Product
Description
Supplier Links
Clip, Jaw; Steel - 70188693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Jaw; Steel
70188693
Clip, Jaw; Steel 70188693
Steel, Right Angle Insulated Plunger Jaw Clips Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack.

Steel, Right Angle Insulated Plunger Jaw Clips
Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1" (25 mm). The right-angle banana jack accepts ultra-flex leads and numerous other insulated and conventional banana plugs. The plunger body is fully insulated and the jaws are nickel-plated steel. Mech. Connections: 0.16" (4 mm) insulated right-angle banana jack.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70188693
Product Name Clip, Jaw; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers