Mueller Electric Company Circular Connector Assemblies BU-8ZU08

Description
M8 4 PIN F RA PB A CD FW
Request a Quote Datasheet
Description
M8 4 PIN F RA PB A CD FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-8ZU08-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-8ZU08-ND
Circular Connector Assemblies 314-BU-8ZU08-ND
M8 4 PIN F RA PB A CD FW

M8 4 PIN F RA PB A CD FW

Buy Now Datasheet
Sensor Conn, M8, R/a Rcpt, 4Pos, Cable; Product Range Mueller Electric - 61AK7397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, R/a Rcpt, 4Pos, Cable; Product Range Mueller Electric
61AK7397
Sensor Conn, M8, R/a Rcpt, 4Pos, Cable; Product Range Mueller Electric 61AK7397
SENSOR CONN, M8, R/A RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

SENSOR CONN, M8, R/A RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-8ZU08-ND 61AK7397
Product Name Circular Connector Assemblies Sensor Conn, M8, R/a Rcpt, 4Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details