Mueller Electric Company Circular Connector Assemblies BU-8ZU05

Description
M8 3 PIN M RA PB A CD FW
Request a Quote Datasheet
Description
M8 3 PIN M RA PB A CD FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-8ZU05-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-8ZU05-ND
Circular Connector Assemblies 314-BU-8ZU05-ND
M8 3 PIN M RA PB A CD FW

M8 3 PIN M RA PB A CD FW

Buy Now Datasheet
Sensor Conn, M8, R/a Plug, 3Pos, Cable; Product Range Mueller Electric - 61AK7394 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, R/a Plug, 3Pos, Cable; Product Range Mueller Electric
61AK7394
Sensor Conn, M8, R/a Plug, 3Pos, Cable; Product Range Mueller Electric 61AK7394
SENSOR CONN, M8, R/A PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount

SENSOR CONN, M8, R/A PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-8ZU05-ND 61AK7394
Product Name Circular Connector Assemblies Sensor Conn, M8, R/a Plug, 3Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers