Mueller Electric Company Audio & Video Connectors BU-P3264

Description
BANANA PLUG, 1.06 8-32 THREAD 10PK
Request a Quote Datasheet
Description
BANANA PLUG, 1.06 8-32 THREAD 10PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P3264
Audio & Video Connectors BU-P3264
BANANA PLUG, 1.06 8-32 THREAD 10PK

BANANA PLUG, 1.06 8-32 THREAD 10PK

Buy Now
Jacks, Plugs - 314-1669-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1669-ND
Jacks, Plugs 314-1669-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Banana Plug, 15A, Solder Lug; Gender Mueller Electric - 66W1183 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder Lug; Gender Mueller Electric
66W1183
Banana Plug, 15A, Solder Lug; Gender Mueller Electric 66W1183
BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER LUG; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site
Banana Connector, Plug, 15A, 5Kvrms Rohs Compliant Mueller Electric - 28AK6562 - Newark, An Avnet Company
Chicago, IL, United States
Banana Connector, Plug, 15A, 5Kvrms Rohs Compliant Mueller Electric
28AK6562
Banana Connector, Plug, 15A, 5Kvrms Rohs Compliant Mueller Electric 28AK6562
BANANA CONNECTOR, PLUG, 15A, 5KVRMS ROHS COMPLIANT: YES

BANANA CONNECTOR, PLUG, 15A, 5KVRMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P3264 314-1669-ND 66W1183 28AK6562
Product Name Audio & Video Connectors Jacks, Plugs Banana Plug, 15A, Solder Lug; Gender Mueller Electric Banana Connector, Plug, 15A, 5Kvrms Rohs Compliant Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details