Mueller Electric Company Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric BU-60CHS-4

Description
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric - 37B8834 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric
37B8834
Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric 37B8834
ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 7.9MM, 10A, YELLOW; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37B8834
Product Name Alligator Clip, 7.9Mm, 10A, Yellow; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers