Mueller Electric Company Mini Alligator Clip, 4.8Mm, 5A; Connector Type Mueller Electric BU-30G

Description
MINI ALLIGATOR CLIP, 4.8MM, 5A; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:BU-30 Series RoHS Compliant: Yes
Datasheet
Description
MINI ALLIGATOR CLIP, 4.8MM, 5A; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:BU-30 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Alligator Clip, 4.8Mm, 5A; Connector Type Mueller Electric - 43AC2235 - Newark, An Avnet Company
Chicago, IL, United States
Mini Alligator Clip, 4.8Mm, 5A; Connector Type Mueller Electric
43AC2235
Mini Alligator Clip, 4.8Mm, 5A; Connector Type Mueller Electric 43AC2235
MINI ALLIGATOR CLIP, 4.8MM, 5A; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:BU-30 Series RoHS Compliant: Yes

MINI ALLIGATOR CLIP, 4.8MM, 5A; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:BU-30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC2235
Product Name Mini Alligator Clip, 4.8Mm, 5A; Connector Type Mueller Electric
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers