Mueller Electric Company Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3
Product Name Notes
Adapter BNC Female to SMA Male
Adapter BNC Male to SMA Female, Nickel Plated
Adapter BNC Male to SMA Female
Adapter: 4mm Banana Jack to 2mm Banana plug
Banana Jack, solder or crimp to 14-18 AWG wire. Flexible PVC insulator. 15 Amps
Banana Jack, solder or crimp to 20-22 AWG wire. Flexible PVC insulator.
Banana plug shoring bar. The 4mm banana plugs are internally shorted. Flat compact design.
Banana Plug, solder or crimp to 14-16 AWG wire. Flexible PVC insulator. 15 Amps
Banana Plug, solder or crimp to 20-22 AWG wire. Flexible PVC insulator. 15 Amps
BNC FEMALE PCB MOUNT
BNC FEMALE RECEPTACLE
BNC T-CONNECTOR F/F/F
Dual Pin Tip Jack (Red/Black) @ in Part number indicates Spacer Color. Available colors are -0 Black, -2 Red
Female BNC connector for use with RG-58/U cable, 50 Ohms. Crimp Installation
Female BNC Connector with 7 inch 20 AWG wire leads
Female BNC to Phone Plug adapter. 50 Ohm impedance, Hands free testing to 500VRMS
Gold plated tellurium copper binding post. Allows for Easy and Fast connection to bare wires, spade terminals or banana plugs. Tellurium copper reduces EMF noise for a cleaner signal
Male BNC Connector with 7 inch 20 AWG wire leads
Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms
Panel mount Female BNC connector with Isolated ground
Slim-Line Binding Post, 15 Amps, 1000V
SMA FLANGE MOUNT CONN (F TO F)
SMB CONNECTOR CRIMP STYLE
Stackable Double 4mm Banana Plug. Solderless design is connected with setscrews. Also has compartment for mounting small Components. Pin Spacing is .75″ (19 mm)
Stackable Double 4mm Banana Shorting Plug. The contacts are internally shorted. Also has compartment for mounting small Components and built in Banana Jacks for easy monitoring. Pin Spacing is .75″

<< Prev