Mueller Electric Company Jacks, Plugs BU-P2945-2

Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1531-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1531-ND
Jacks, Plugs 314-1531-ND
Banana Plug, Stackable Connector Miniature Solderless Red

Banana Plug, Stackable Connector Miniature Solderless Red

Buy Now Datasheet
Audio & Video Connectors - BU-P2945-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2945-2
Audio & Video Connectors BU-P2945-2
MINI BANANA PLUG W. SLEEVE RED

MINI BANANA PLUG W. SLEEVE RED

Buy Now
Conn, Banana, Plug, 5A, Screw, Red; Gender Mueller Electric - 70AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 5A, Screw, Red; Gender Mueller Electric
70AC8716
Conn, Banana, Plug, 5A, Screw, Red; Gender Mueller Electric 70AC8716
CONN, BANANA, PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1531-ND BU-P2945-2 70AC8716
Product Name Jacks, Plugs Audio & Video Connectors Conn, Banana, Plug, 5A, Screw, Red; Gender Mueller Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details