Mueller Electric Company Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Banana plugs fit all standard 4mm banana jacks. Spring loaded, clear retractable banana sheath provides electrical protection when cable is not mounted and slides out of the way when pressed... | |
| Overmolded dual banana, individual banana’s and Y-block. 12″ long, Black Dual Banana | |
| Overmolded dual banana, individual banana’s and Y-block. 12″ long, Red Dual Banana | |
| Overmolded dual banana, individual banana’s and Y-block. 24″ long, Black Dual Banana | |
| Overmolded dual banana, individual banana’s and Y-block. 24″ long, Red Dual Banana | |
| Overmolded dual banana, individual banana’s and Y-block. 36″ long, Black Dual Banana | |
| Overmolded dual banana, individual banana’s and Y-block. 36″ long, Red Dual Banana | |
| RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 10 Ft. Long | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 15 Ft. Long | |
| Test Lead RG58 Coax with Male BNC Connectors at each end. 2 Ft. Long | |
| BNC Female Breakout Insulated Mini-Alligator Clips Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. BU-30 with No. BU-31-X insulators; | |
| BNC Female Breakout to Stackable Pin Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Female Breakout to Stackable Single Banana Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned... | |
| BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. | |
| BNC Male Breakout to Mini Micro Clip Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with... | |
| BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper... | |
| BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands... | |
| The BU-1414-E-XX-* is a test lead with Short plungers clips on each end. Constructed with 22 AWG PVC jacketed, test lead wire and has color matching plunger clips. Contacts are... | |
| The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable. |
| Next >> |