Mueller Electric Company Test Connector Adapters BU-32601-0

Description
Black Insulated Brass Coupler
Request a Quote Datasheet
Description
Black Insulated Brass Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 8884115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
8884115
Test Connector Adapters 8884115
Black Insulated Brass Coupler

Black Insulated Brass Coupler

Supplier's Site
Banana and Tip Connector Adapters - 314-1136-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
314-1136-ND
Banana and Tip Connector Adapters 314-1136-ND
Adapter Connector Banana Plug To Banana Plug Black

Adapter Connector Banana Plug To Banana Plug Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-32601-0
Audio & Video Connectors BU-32601-0
Black Insulated Banana Coupling

Black Insulated Banana Coupling

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-32601-0
Audio & Video Connectors BU-32601-0
Audio & Video Connector

Audio & Video Connector

Buy Now
Test Probe; Gender Mueller Electric - 96F6197 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Gender Mueller Electric
96F6197
Test Probe; Gender Mueller Electric 96F6197
TEST PROBE; Gender:-; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

TEST PROBE; Gender:-; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA

Supplier's Site
Coupler; 15 A; Black; Stainless Steel; 1000 V - 70188623 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; 15 A; Black; Stainless Steel; 1000 V
70188623
Coupler; 15 A; Black; Stainless Steel; 1000 V 70188623
Insulated Banana Coupler, 15 A Current Rating Convenient couplings for extended test leads. It is designed to prevent unintentional disconnections. 4 mm banana plugs are accepted at both ends. Mates w⁄ all shrouded, unshrouded & retractable 4mm banana plugs.

Insulated Banana Coupler, 15 A Current Rating
Convenient couplings for extended test leads. It is designed to prevent unintentional disconnections. 4 mm banana plugs are accepted at both ends.
Mates w⁄ all shrouded, unshrouded & retractable 4mm banana plugs.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8884115 314-1136-ND BU-32601-0 BU-32601-0 96F6197 70188623
Product Name Test Connector Adapters Banana and Tip Connector Adapters Audio & Video Connectors Audio & Video Connectors Test Probe; Gender Mueller Electric Coupler; 15 A; Black; Stainless Steel; 1000 V
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack Male / Plug
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details