Mueller Electric Company connector accessories BU-65-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-65-0
connector accessories BU-65-0
Connector Accessory

Connector Accessory

Buy Now
Large Safety Alligator Clip; Connector Type Mueller Electric - 93F9833 - Newark, An Avnet Company
Chicago, IL, United States
Large Safety Alligator Clip; Connector Type Mueller Electric
93F9833
Large Safety Alligator Clip; Connector Type Mueller Electric 93F9833
LARGE SAFETY ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Silicone; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

LARGE SAFETY ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:30A; Jaw Opening Max:19mm; Insulator Colour:Black; Product Range:-; Body Material:Silicone; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Alligator; Glass Filled Nylon - 70188727 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Glass Filled Nylon
70188727
Clip, Alligator; Glass Filled Nylon 70188727
Glass Filled Nylon Insulating , Safety Alligator Clips Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Plastic shrouds over metal parts .

Glass Filled Nylon Insulating , Safety Alligator Clips
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Plastic shrouds over metal parts .

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-65-0 93F9833 70188727
Product Name connector accessories Large Safety Alligator Clip; Connector Type Mueller Electric Clip, Alligator; Glass Filled Nylon
Current Rating 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers